22MM PUSHBUTTON BLACK
SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Product Range:LW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Momentary;
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | LW1B-M1C1V-B | 74K3878 |
| Product Name | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 25.8Mm; Product Range Idec |
| Actuator Specifications | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact; Momentary |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Max Current Rating | 0.1000 amps |