IDEC Corporation Panel Mount Indicator, Led, Amber, 24V; Led Color Idec LH1D-H2HQ4C10-A

Description
PANEL MOUNT INDICATOR, LED, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, Amber, 24V; Led Color Idec - 05R5526 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, Amber, 24V; Led Color Idec
05R5526
Panel Mount Indicator, Led, Amber, 24V; Led Color Idec 05R5526
PANEL MOUNT INDICATOR, LED, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V; Lens Style:Flat RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05R5526
Product Name Panel Mount Indicator, Led, Amber, 24V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1103WBDW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 152 milliwatts
View Details
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details