IDEC Corporation Panel Mount Indicator, Led, Cool White, 24V; Led Color Idec LH1D-D2HQ4C10-PW

Description
PANEL MOUNT INDICATOR, LED, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, Cool White, 24V; Led Color Idec - 05R5520 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, Cool White, 24V; Led Color Idec
05R5520
Panel Mount Indicator, Led, Cool White, 24V; Led Color Idec 05R5520
PANEL MOUNT INDICATOR, LED, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, COOL WHITE, 24V; LED Color:Cool White; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05R5520
Product Name Panel Mount Indicator, Led, Cool White, 24V; Led Color Idec
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
PICOLED™ Series - SML-P12Y2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 580 nm (5800 Å)
View Details
2 suppliers
Led, Plcc4, 0.5W, White 4000K, 35Lm; Led Colour Broadcom - 36AJ8268 - Newark, An Avnet Company
Specs
LED Package: 2.4mm
LED Type White
Viewing Angle 120 degrees
View Details