Broadcom Inc. Led, Plcc4, 0.5W, White 4000K, 35Lm; Led Colour Broadcom ASMT-QYBC-NHJBE

Description
LED, PLCC4, 0.5W, WHITE 4000K, 35LM; LED Colour:Warm White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Automotive RoHS Compliant: Yes
Description
LED, PLCC4, 0.5W, WHITE 4000K, 35LM; LED Colour:Warm White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Automotive RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Plcc4, 0.5W, White 4000K, 35Lm; Led Colour Broadcom - 36AJ8268 - Newark, An Avnet Company
Chicago, IL, United States
Led, Plcc4, 0.5W, White 4000K, 35Lm; Led Colour Broadcom
36AJ8268
Led, Plcc4, 0.5W, White 4000K, 35Lm; Led Colour Broadcom 36AJ8268
LED, PLCC4, 0.5W, WHITE 4000K, 35LM; LED Colour:Warm White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Automotive RoHS Compliant: Yes

LED, PLCC4, 0.5W, WHITE 4000K, 35LM; LED Colour:Warm White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8268
Product Name Led, Plcc4, 0.5W, White 4000K, 35Lm; Led Colour Broadcom
LED Package: 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED White Lighting - ASMT-QWBE-NFHDE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 4750 K
View Details