IDEC Corporation Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec LF2D-EN21F-2W-450

Description
LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes
Description
LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec - 52AH6661 - Newark, An Avnet Company
Chicago, IL, United States
Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec
52AH6661
Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec 52AH6661
LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes

LED BAR, WHITE, 10W, 24V, 1530LM, 389MM; Light Color:White; Lumen Output:1530lm; Power Rating:10W; Supply Voltage:24VDC; Light Bar Length:389mm; IP Rating:IP67F; Product Range:LF2D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52AH6661
Product Name Led Bar, White, 10W, 24V, 1530Lm, 389Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details