IDEC Corporation Industrial Lighting - Task Lighting LF1D-FH3G-2W-101

Description
LED BAR
Description
LED BAR

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - LF1D-FH3G-2W-101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
LF1D-FH3G-2W-101
Industrial Lighting - Task Lighting LF1D-FH3G-2W-101
LED BAR

LED BAR

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number LF1D-FH3G-2W-101
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
DMX Driver XLR3 & RJ45, 12-24VDC 4A - LC-OL-DMX-PX01 - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 144 watts
Voltage 24 VDC
View Details
Decorator AC Switch - 9904BLK - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial; Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details