Hubbell Incorporated Decorator AC Switch 9904BLK

Description
STANDARD ROCKER TYPE 1.48 INCH W SIZE BLACK COLOR FOUR WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED FASHION SERIES[T], BRYANT. BRAND APPLICABLE STANDARD NEMA WD-1 POWER RATING 1 HP AT 120 V, 2 HP AT 240 V 9904 MODEL
Datasheet
Description
STANDARD ROCKER TYPE 1.48 INCH W SIZE BLACK COLOR FOUR WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED FASHION SERIES[T], BRYANT. BRAND APPLICABLE STANDARD NEMA WD-1 POWER RATING 1 HP AT 120 V, 2 HP AT 240 V 9904 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 9904BLK - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
9904BLK
Decorator AC Switch 9904BLK
STANDARD ROCKER TYPE 1.48 INCH W SIZE BLACK COLOR FOUR WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED FASHION SERIES[T], BRYANT. BRAND APPLICABLE STANDARD NEMA WD-1 POWER RATING 1 HP AT 120 V, 2 HP AT 240 V 9904 MODEL
  • STANDARD ROCKER TYPE
  • 1.48 INCH W SIZE
  • BLACK COLOR
  • FOUR WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, HOSPITAL, INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • FASHION SERIES[T], BRYANT. BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • POWER RATING 1 HP AT 120 V, 2 HP AT 240 V
  • 9904 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 9904BLK
Product Name Decorator AC Switch
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switch - RDVELV303PAL - Hubbell Incorporated
Hubbell Incorporated
Specs
Controller Type Slide Dimmer
Voltage 115/120V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details