ECO Light LED DMX Driver XLR3 & RJ45, 12-24VDC 4A LC-OL-DMX-PX01

Description
This DMX512 driver allows for LED lights to be controlled via a DMX controller by accepting both DC supply voltage and your DMX controller signal and distributing it to attached LED lights. This driver accepts XLR-3 type connections or RJ45 connections for the DMX signal input and output and has a screw-down terminal block for DC input power and 4-wire common anode output to your LED lights. See more Click For Product Data Sheet
Datasheet
Description
This DMX512 driver allows for LED lights to be controlled via a DMX controller by accepting both DC supply voltage and your DMX controller signal and distributing it to attached LED lights. This driver accepts XLR-3 type connections or RJ45 connections for the DMX signal input and output and has a screw-down terminal block for DC input power and 4-wire common anode output to your LED lights. See more Click For Product Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DMX Driver XLR3 & RJ45, 12-24VDC 4A - LC-OL-DMX-PX01 - ECO Light LED
Sparks, NV, USA
DMX Driver XLR3 & RJ45, 12-24VDC 4A
LC-OL-DMX-PX01
DMX Driver XLR3 & RJ45, 12-24VDC 4A LC-OL-DMX-PX01
This DMX512 driver allows for LED lights to be controlled via a DMX controller by accepting both DC supply voltage and your DMX controller signal and distributing it to attached LED lights. This driver accepts XLR-3 type connections or RJ45 connections for the DMX signal input and output and has a screw-down terminal block for DC input power and 4-wire common anode output to your LED lights. See more Click For Product Data Sheet

This DMX512 driver allows for LED lights to be controlled via a DMX controller by accepting both DC supply voltage and your DMX controller signal and distributing it to attached LED lights. This driver accepts XLR-3 type connections or RJ45 connections for the DMX signal input and output and has a screw-down terminal block for DC input power and 4-wire common anode output to your LED lights. See more

Click For Product Data Sheet

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-OL-DMX-PX01
Product Name DMX Driver XLR3 & RJ45, 12-24VDC 4A
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707226 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
LED On/Off Switch with motion sensor 24V 8A 192W - LC-LF-4DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 96 watts
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details