IDEC Corporation Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec LF1D-F3G-2W-200

Description
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:-; CCT:5700K; IP Rating:IP67; LED Color:White; LED Module Type:Board + LEDRoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:-; CCT:5700K; IP Rating:IP67; LED Color:White; LED Module Type:Board + LEDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec - 73R4853 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec
73R4853
Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec 73R4853
LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:-; CCT:5700K; IP Rating:IP67; LED Color:White; LED Module Type:Board + LEDRoHS Compliant: Yes

LED LIGHT BAR, WHITE, 12.5W, 24VDC, 310MM; Light Color:White; Lumen Output:67.2lm; Power Rating:12.5W; Supply Voltage:24VDC; Light Bar Length:310mm; IP Rating:-; CCT:5700K; IP Rating:IP67; LED Color:White; LED Module Type:Board + LEDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73R4853
Product Name Led Light Bar, White, 12.5W, 24Vdc, 310Mm; Light Color Idec
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
EXCELED™ Series, Chip LED with reflector - SML-012Y8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details