IDEC Corporation Led Light Bar, Warm White, 7.2W, 24Vdc, 300Mm; Light Color Idec LF1A-D1-2TLWW6

Description
LED LIGHT BAR, WARM WHITE, 7.2W, 24VDC, 300MM; Light Color:Warm White; Lumen Output:-; Power Rating:7.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; CCT:2800K; Colour:Warm White; Depth:22mm; IP Rating:IP40; Width:55mmRoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHITE, 7.2W, 24VDC, 300MM; Light Color:Warm White; Lumen Output:-; Power Rating:7.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; CCT:2800K; Colour:Warm White; Depth:22mm; IP Rating:IP40; Width:55mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm White, 7.2W, 24Vdc, 300Mm; Light Color Idec - 14P9712 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm White, 7.2W, 24Vdc, 300Mm; Light Color Idec
14P9712
Led Light Bar, Warm White, 7.2W, 24Vdc, 300Mm; Light Color Idec 14P9712
LED LIGHT BAR, WARM WHITE, 7.2W, 24VDC, 300MM; Light Color:Warm White; Lumen Output:-; Power Rating:7.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; CCT:2800K; Colour:Warm White; Depth:22mm; IP Rating:IP40; Width:55mmRoHS Compliant: Yes

LED LIGHT BAR, WARM WHITE, 7.2W, 24VDC, 300MM; Light Color:Warm White; Lumen Output:-; Power Rating:7.2W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; CCT:2800K; Colour:Warm White; Depth:22mm; IP Rating:IP40; Width:55mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9712
Product Name Led Light Bar, Warm White, 7.2W, 24Vdc, 300Mm; Light Color Idec
LED Package: 55mmRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details