IDEC Corporation Led Light Bar, Yellow, 8.7W, 24Vdc, 300Mm; Light Color Idec LF1A-D1-2SHY8

Description
LED LIGHT BAR, YELLOW, 8.7W, 24VDC, 300MM; Light Color:Yellow; Lumen Output:-; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:-; Colour:Yellow; Depth:22mm; Forward Current @ Test:360mA RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, YELLOW, 8.7W, 24VDC, 300MM; Light Color:Yellow; Lumen Output:-; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:-; Colour:Yellow; Depth:22mm; Forward Current @ Test:360mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Yellow, 8.7W, 24Vdc, 300Mm; Light Color Idec - 14P9710 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Yellow, 8.7W, 24Vdc, 300Mm; Light Color Idec
14P9710
Led Light Bar, Yellow, 8.7W, 24Vdc, 300Mm; Light Color Idec 14P9710
LED LIGHT BAR, YELLOW, 8.7W, 24VDC, 300MM; Light Color:Yellow; Lumen Output:-; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:-; Colour:Yellow; Depth:22mm; Forward Current @ Test:360mA RoHS Compliant: Yes

LED LIGHT BAR, YELLOW, 8.7W, 24VDC, 300MM; Light Color:Yellow; Lumen Output:-; Power Rating:8.7W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:-; Colour:Yellow; Depth:22mm; Forward Current @ Test:360mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9710
Product Name Led Light Bar, Yellow, 8.7W, 24Vdc, 300Mm; Light Color Idec
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LEDs - 8106676P - RS Components, Ltd.
Specs
Forward Voltage 2.6 volts
View Details
3 suppliers