IDEC Corporation Led Light Bar, Cool White, 3.6W, 24Vdc, 180Mm; Light Color Idec LF1A-B1-2THWW6

Description
LED LIGHT BAR, COOL WHITE, 3.6W, 24VDC, 180MM; Light Color:Cool White; Lumen Output:-; Power Rating:3.6W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Cool White; Depth:22mm RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 3.6W, 24VDC, 180MM; Light Color:Cool White; Lumen Output:-; Power Rating:3.6W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Cool White; Depth:22mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 3.6W, 24Vdc, 180Mm; Light Color Idec - 14P9707 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 3.6W, 24Vdc, 180Mm; Light Color Idec
14P9707
Led Light Bar, Cool White, 3.6W, 24Vdc, 180Mm; Light Color Idec 14P9707
LED LIGHT BAR, COOL WHITE, 3.6W, 24VDC, 180MM; Light Color:Cool White; Lumen Output:-; Power Rating:3.6W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Cool White; Depth:22mm RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 3.6W, 24VDC, 180MM; Light Color:Cool White; Lumen Output:-; Power Rating:3.6W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; CCT:5500K; Colour:Cool White; Depth:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9707
Product Name Led Light Bar, Cool White, 3.6W, 24Vdc, 180Mm; Light Color Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Long Life Type Mini-mold Chip LED - SMLD12WBN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 66 milliwatts
View Details