IDEC Corporation Led Light Bar, Yellow, 4.4W, 24Vdc, 180Mm; Light Color Idec LF1A-B1-2SHY8

Description
LED LIGHT BAR, YELLOW, 4.4W, 24VDC, 180MM; Light Color:Yellow; Lumen Output:-; Power Rating:4.4W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; Colour:Yellow; Depth:22mm; Forward Current @ Test:180mA RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, YELLOW, 4.4W, 24VDC, 180MM; Light Color:Yellow; Lumen Output:-; Power Rating:4.4W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; Colour:Yellow; Depth:22mm; Forward Current @ Test:180mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Yellow, 4.4W, 24Vdc, 180Mm; Light Color Idec - 14P9706 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Yellow, 4.4W, 24Vdc, 180Mm; Light Color Idec
14P9706
Led Light Bar, Yellow, 4.4W, 24Vdc, 180Mm; Light Color Idec 14P9706
LED LIGHT BAR, YELLOW, 4.4W, 24VDC, 180MM; Light Color:Yellow; Lumen Output:-; Power Rating:4.4W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; Colour:Yellow; Depth:22mm; Forward Current @ Test:180mA RoHS Compliant: Yes

LED LIGHT BAR, YELLOW, 4.4W, 24VDC, 180MM; Light Color:Yellow; Lumen Output:-; Power Rating:4.4W; Supply Voltage:24VDC; Light Bar Length:180mm; IP Rating:-; Product Range:-; Colour:Yellow; Depth:22mm; Forward Current @ Test:180mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14P9706
Product Name Led Light Bar, Yellow, 4.4W, 24Vdc, 180Mm; Light Color Idec
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - 90-C503B-GCN-CB0C0892CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers