IDEC Corporation Led Indicator, Yellow, 24 Vdc/vac; Module Lens Colour Idec LD9Z-6ALB-YC

Description
LED INDICATOR, YELLOW, 24 VDC/VAC; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, YELLOW, 24 VDC/VAC; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Yellow, 24 Vdc/vac; Module Lens Colour Idec - 47AC5106 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Yellow, 24 Vdc/vac; Module Lens Colour Idec
47AC5106
Led Indicator, Yellow, 24 Vdc/vac; Module Lens Colour Idec 47AC5106
LED INDICATOR, YELLOW, 24 VDC/VAC; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes

LED INDICATOR, YELLOW, 24 VDC/VAC; Module Lens Colour:Yellow; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:LD6A Series; IP / NEMA Rating:IP54, IP65; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC5106
Product Name Led Indicator, Yellow, 24 Vdc/vac; Module Lens Colour Idec
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-424-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Panel Mount Indicators - 1246415 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Solder Terminals; Faston, solder lug
View Details
R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details