SCHURTER Inc Indicator PSE AE 30

Description
Description The indicators are available with lettering, ring illumination or area illumination RGB, RGY: flexible input voltage from 5 - 28 VDC at constant brightness With color combination RGB and RGY 7 possible colors with RGB configuration 3 possible colors with RGY configuration Can be combined with the available piezo switch variants Flexible wire connection Unique Selling Proposition Variety of design options regarding size, colour, material and connections High reliability, long lifetime With RGB or RGY ring illumination or area illumination Characteristics For use in harsh environments, both indoors and outdoors (see technical data)
Request a Quote Datasheet
Description
Description The indicators are available with lettering, ring illumination or area illumination RGB, RGY: flexible input voltage from 5 - 28 VDC at constant brightness With color combination RGB and RGY 7 possible colors with RGB configuration 3 possible colors with RGY configuration Can be combined with the available piezo switch variants Flexible wire connection Unique Selling Proposition Variety of design options regarding size, colour, material and connections High reliability, long lifetime With RGB or RGY ring illumination or area illumination Characteristics For use in harsh environments, both indoors and outdoors (see technical data)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator - PSE AE 30 - SCHURTER Inc
Santa Rosa, CA, United States
Indicator
PSE AE 30
Indicator PSE AE 30
Description The indicators are available with lettering, ring illumination or area illumination RGB, RGY: flexible input voltage from 5 - 28 VDC at constant brightness With color combination RGB and RGY 7 possible colors with RGB configuration 3 possible colors with RGY configuration Can be combined with the available piezo switch variants Flexible wire connection Unique Selling Proposition Variety of design options regarding size, colour, material and connections High reliability, long lifetime With RGB or RGY ring illumination or area illumination Characteristics For use in harsh environments, both indoors and outdoors (see technical data)

Description

  • The indicators are available with lettering, ring illumination or area illumination
  • RGB, RGY: flexible input voltage from 5 - 28 VDC at constant brightness
  • With color combination RGB and RGY
  • 7 possible colors with RGB configuration
  • 3 possible colors with RGY configuration
  • Can be combined with the available piezo switch variants
  • Flexible wire connection

Unique Selling Proposition

  • Variety of design options regarding size, colour, material and connections
  • High reliability, long lifetime
  • With RGB or RGY ring illumination or area illumination

Characteristics

  • For use in harsh environments, both indoors and outdoors (see technical data)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Pilot Lights and Indicator Lights
Product Number PSE AE 30
Product Name Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-398-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Panel Indicators, Pilot Lights - 486-4951-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Wire Leads
View Details
Specs
Lamp Type LED Lamps
View Details