IDEC Corporation Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec LBW7ML-A1T64PW

Description
PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec - 94AC0522 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec
94AC0522
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec 94AC0522
PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0522
Product Name Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4026FJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 918142 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details