The AB Series is a family of sealed subminiature pushbuttons designed for low-voltage, low-current logic-level applications. The switches feature a .100" x .100" (2.54mm x 2.54mm) terminal spacing compatible with standard PCB grids. The AB11 model is a single-pole, double-throw switch without a terminal 2 and has straight PC terminals. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance over 500 megohms at 500V DC. The mechanism provides nonshorting contact timing, 50,000 operations minimum, and a nominal operating force of 2.55N. Total travel is .043" (1.1mm). The housing is glass fiber reinforced polyamide, with gold-plated phosphor bronze contacts. Operating temperature ranges from -30°C to +85°C. No UL or CSA certification is claimed. The STC contact mechanism delivers positive detent actuation and enhanced logic-level reliability.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC
SWITCH PUSH SPST-NO 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB11AP-FB | 2300-AB11AP-FB | AB11AP-FB | AB11AP-FB | AB11AP-FB |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole | Pin | |||
| Max Current Rating | 0.4000 amps |