IDEC Corporation Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec LBW7K-2ST6A

Description
KEY OPERATED SW, DPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, DPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec - 94AC0052 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec
94AC0052
Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec 94AC0052
KEY OPERATED SW, DPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, DPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 94AC0052
Product Name Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 321329 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage Rating 115 volts
Positions per Pole 6
Dimensions 12.2 x 37mm
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details