Altech Corp. 22mm Selector Switch Operators 2AS2-1

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Selector
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Selector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Selector Switch Operators - 2AS2-1 - Altech Corp.
Flemington, NJ, USA
22mm Selector Switch Operators
2AS2-1
22mm Selector Switch Operators 2AS2-1
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Selector

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm Selector
Buy Now Datasheet
ALTH Switch Accessories - 2AS2-1 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Switch Accessories
2AS2-1
ALTH Switch Accessories 2AS2-1
Selector Switch Operator, 2-Pos Main

Selector Switch Operator, 2-Pos Main

Supplier's Site
Selector Switch Operator, Non-Illum. Standard Lever, 2 Pos., Maintained, 22mm - 70156720 - Allied Electronics, Inc.
Fort Worth, TX, USA
Selector Switch Operator, Non-Illum. Standard Lever, 2 Pos., Maintained, 22mm
70156720
Selector Switch Operator, Non-Illum. Standard Lever, 2 Pos., Maintained, 22mm 70156720
22 mm Non Illuminated Selector Switch, Black Color

22 mm Non Illuminated Selector Switch, Black Color

Supplier's Site
Selector Switch - 11711336 - Radwell International
Willingboro, NJ, United States
Selector Switch
11711336
Selector Switch 11711336
SELECTOR SWITCH OPERATOR, NON-ILLUMINATED, W/MOUNTING BRACKET/METAL, 22 MM, 2 POS., MAINTAINED, BLACK, NEMA TYPE 4X. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH OPERATOR, NON-ILLUMINATED, W/MOUNTING BRACKET/METAL, 22 MM, 2 POS., MAINTAINED, BLACK, NEMA TYPE 4X. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Galco Industrial Electronics Allied Electronics, Inc. Radwell International
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 2AS2-1 2AS2-1 70156720 11711336
Product Name 22mm Selector Switch Operators ALTH Switch Accessories Selector Switch Operator, Non-Illum. Standard Lever, 2 Pos., Maintained, 22mm Selector Switch
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
Base Material Metallic
Actuator Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
22mm Selector Switch Operators - 2AS2-4 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers