Schmersal Inc.
N program - NWSE - Step switch - NWSE3K
Description
with up to 12 switching positions
hygienic design
Protection class IP69K
Mounting hole 22.3 mm
Request a Quote
Email Supplier
Description
with up to 12 switching positions
hygienic design
Protection class IP69K
Mounting hole 22.3 mm
Request a Quote
Email Supplier
Suppliers
N program - NWSE - Step switch - NWSE3K
with up to 12 switching positions
hygienic design
Protection class IP69K
Mounting hole 22.3 mm
- with up to 12 switching positions
- hygienic design
- Protection class IP69K
- Mounting hole 22.3 mm
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Name
|
N program - NWSE - Step switch - NWSE3K |
|
Operating Torque
|
84.96 In-oz (60 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
1
View Details
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
3
View Details
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details