IDEC Corporation Switch Cap, Push Button, Yellow; For Use With Idec LBW7A-B1Y

Description
SWITCH CAP, PUSH BUTTON, YELLOW; For Use With:IDEC 22mm LBW Series Non-Illuminated Pushbutton Switches; Actuator / Cap Colour:Yellow; Product Range:LBW Series RoHS Compliant: Yes
Datasheet
Description
SWITCH CAP, PUSH BUTTON, YELLOW; For Use With:IDEC 22mm LBW Series Non-Illuminated Pushbutton Switches; Actuator / Cap Colour:Yellow; Product Range:LBW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Cap, Push Button, Yellow; For Use With Idec - 93AC9661 - Newark, An Avnet Company
Chicago, IL, United States
Switch Cap, Push Button, Yellow; For Use With Idec
93AC9661
Switch Cap, Push Button, Yellow; For Use With Idec 93AC9661
SWITCH CAP, PUSH BUTTON, YELLOW; For Use With:IDEC 22mm LBW Series Non-Illuminated Pushbutton Switches; Actuator / Cap Colour:Yellow; Product Range:LBW Series RoHS Compliant: Yes

SWITCH CAP, PUSH BUTTON, YELLOW; For Use With:IDEC 22mm LBW Series Non-Illuminated Pushbutton Switches; Actuator / Cap Colour:Yellow; Product Range:LBW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93AC9661
Product Name Switch Cap, Push Button, Yellow; For Use With Idec
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details