IDEC Corporation Pb Switch, Dpdt, 125Vac, 0.1A, Qc/solder; Product Range Idec LBW6MB-M1T2B

Description
PB SWITCH, DPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 125Vac, 0.1A, Qc/solder; Product Range Idec - 93AC9293 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
93AC9293
Pb Switch, Dpdt, 125Vac, 0.1A, Qc/solder; Product Range Idec 93AC9293
PB SWITCH, DPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, DPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9293
Product Name Pb Switch, Dpdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push Buttons - 2AM3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3016JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 26096578 - Radwell International
Allen-Bradley / Rockwell Automation
View Details