IDEC Corporation Led Module, Amber, 24V; Product Range Idec LB9Z-LED2A

Description
LED MODULE, AMBER, 24V; Product Range:LB Series; LED Color:Amber; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet
Description
LED MODULE, AMBER, 24V; Product Range:LB Series; LED Color:Amber; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, Amber, 24V; Product Range Idec - 92T0492 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, Amber, 24V; Product Range Idec
92T0492
Led Module, Amber, 24V; Product Range Idec 92T0492
LED MODULE, AMBER, 24V; Product Range:LB Series; LED Color:Amber; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectan gular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes

LED MODULE, AMBER, 24V; Product Range:LB Series; LED Color:Amber; Wavelength Typ:-; Luminous Flux @ Test:-; Supply Voltage:24V; Power Module Configuration:Rectangular; Operating Temperature Min:-25°C; Operating Temperature Max:55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92T0492
Product Name Led Module, Amber, 24V; Product Range Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-RBN-CW0Z0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
3 suppliers