IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Amber, 24V; Led Color Idec LB6MP-2T04A

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Amber, 24V; Led Color Idec - 65W5953 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Amber, 24V; Led Color Idec
65W5953
Panel Mount Indicator, Led, 18.2Mm, Amber, 24V; Led Color Idec 65W5953
PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5953
Product Name Panel Mount Indicator, Led, 18.2Mm, Amber, 24V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Chip LED with reflector - SML-011DT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details