IDEC Corporation Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec LB6B-M1T6LY

Description
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec - 47AC9327 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
47AC9327
Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec 47AC9327
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:5A; Switch Terminals:Quick Connect, Solder; Product Range:LBRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC9327
Product Name Pb Switch, Dpdt, 5A, 250Vac, Qc/solder; Switch Operation Idec
Switch Function Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Quick Connect, Solder
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JRM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Emergency Stop Push Buttons - 102459 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
Pushbutton - 18629073 - Radwell International
Specs
Switch Function Momentary Contact
View Details