IDEC Corporation Panel Mount Indicator, Led, 16Mm, Amber, 12V; Led Color Idec LB1P-2T03VA

Description
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 12V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 12V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Amber, 12V; Led Color Idec - 65W5910 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Amber, 12V; Led Color Idec
65W5910
Panel Mount Indicator, Led, 16Mm, Amber, 12V; Led Color Idec 65W5910
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 12V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 12V; LED Color:Amber; Mounting Hole Dia:16mm; Forward Current If:22mA; Luminous Intensity:-; Forward Voltage:12V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5910
Product Name Panel Mount Indicator, Led, 16Mm, Amber, 12V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 100 degrees
View Details
Optoelectronics - LED Indication - Discrete - 1209906-AA3528SECKT09 - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 120 degrees
View Details
3 suppliers