The LB1B-M1T6LY is a 16mm flush silhouette pushbutton switch from IDEC's LB series, designed for compact panel mounting with a 2mm profile and 27.9mm depth behind the panel. It features a removable contact block for easy wiring, single-board mounting for space-saving installation, and an IP65 degree of protection. The switch is ring-illuminated and supports DPDT contact configuration. The series is rated for use in applications requiring reliable operation in controlled environments.
LB 16mm Pushbuttons DPDT LY RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98W2822 |
| Product Name | Lb 16Mm Pushbuttons Dpdt Ly Rohs Compliant Idec |
| Approvals | RoHS |