IDEC Corporation Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec HW4B-M4P01B

Description
PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes
Description
PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, SPST-NC, 10A, 110VAC, from the HW Series by IDEC is designed for panel mounting with a cutout diameter of 22mm. It features a momentary pushbutton actuator style with a black mushroom cap. The switch is rated for a maximum continuous current of 10A and operates at 110VAC. It has an IP65 rating, indicating protection against dust and water ingress, making it suitable for various environments. The switch is RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications requiring reliable switching in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Pb Switch, SPST-NC, 10A, 110VAC, from the HW Series by IDEC is designed for panel mounting with a cutout diameter of 22mm. It features a momentary pushbutton actuator style with a black mushroom cap. The switch is rated for a maximum continuous current of 10A and operates at 110VAC. It has an IP65 rating, indicating protection against dust and water ingress, making it suitable for various environments. The switch is RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications requiring reliable switching in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec - 24AJ5270 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec
24AJ5270
Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec 24AJ5270
PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 110VAC, PANEL; Product Range:HW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24AJ5270
Product Name Pb Switch, Spst-Nc, 10A, 110Vac, Panel; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM4LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB11AV-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Pushbutton - 938809 - Radwell International
Allen-Bradley / Rockwell Automation
View Details