IDEC Corporation Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec HW1P-2FQD-G-24V

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Colour:Green RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec - 74K3780 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec
74K3780
Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec 74K3780
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74K3780
Product Name Panel Mount Indicator, Led, 22Mm, Green, 24V; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LEDs - 1682469 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
LED Indication - Discrete - XZM2CRK45S-9-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details