IDEC Corporation Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Idec HW1P-1FQD-A-24V

Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Colour:Amber RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Colour:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Idec - 74K3775 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Idec
74K3775
Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Idec 74K3775
PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Colour:Amber RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Body Material:Plastic; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74K3775
Product Name Panel Mount Indicator, Led, 22Mm, Amber, 24V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details