Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
IDEC CORPORATION
HW1P-1FQD-A-12V -- 22MM PILOT LIGHT AMBER ROHS COMPLIANT IDEC
IDEC Corporation
22Mm Pilot Light Amber Rohs Compliant Idec
HW1P-1FQD-A-12V
Description
22mm Pilot Light Amber RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
22mm Pilot Light Amber RoHS Compliant: Yes
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
22Mm Pilot Light Amber Rohs Compliant Idec
30B9596
22Mm Pilot Light Amber Rohs Compliant Idec
30B9596
22mm Pilot Light Amber RoHS Compliant: Yes
22mm Pilot Light Amber RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Light Emitting Diodes (LED)
Product Number
30B9596
Product Name
22Mm Pilot Light Amber Rohs Compliant Idec
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
LED Arrays
2269492
Specs
Optical Power Output
1000 milliwatts
Array
Array
Number of Array Elements
1
View Details
OSRAM SYLVANIA, Inc.
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania
75522
Specs
LED Type
White
Optical Power Output
8000 milliwatts
View Details
ECO Light LED
ES4 LED Backlight Module 4 chip - Warm White
MD-BW-ES4-WW
Specs
LED Type
White
Optical Power Output
960 milliwatts
View Details