IDEC Corporation Panel Mount Indicator, Led, 22Mm, Red, 120V; Led Color Idec HW1P-1FH2D-R

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 120V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:-; Body Material:Plastic RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 120V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:-; Body Material:Plastic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 120V; Led Color Idec - 74K3774 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 120V; Led Color Idec
74K3774
Panel Mount Indicator, Led, 22Mm, Red, 120V; Led Color Idec 74K3774
PANEL MOUNT INDICATOR, LED, 22MM, RED, 120V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:-; Body Material:Plastic RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 120V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4X; Product Range:-; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74K3774
Product Name Panel Mount Indicator, Led, 22Mm, Red, 120V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 516-ASCQFA60-B1112A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details