HS1L-R44KMSRM-R is an interlock switch with solenoid and spring lock, designed for monitoring door status in safety applications. It has a compact housing measuring 35 × 104 × 129 mm and is IP67 rated. The solenoid operates at 24 V DC with a 200 mA current draw and 120 Ω coil resistance, providing 3000 N locking strength. It includes a green LED indicator with an independent circuit and a manual unlock key. Contacts are rated for 10 A at 30 V AC/DC resistive and 4 A at 30 V DC inductive loads, with a minimum load of 3 V, 5 mA. Operating temperature is −20 to +55°C. The device meets ISO 14119, IEC 60947-5-1, EN 60947-5-1, UL 508, and CSA C22.2 No. 14 standards and weighs approximately 450 g.
Safety Switch Spring Lock RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 60T6050 |
| Product Name | Safety Switch Spring Lock Rohs Compliant Idec |
| Approvals | RoHS |