Win Source Part Number: 1373489-G6K-2F-Y-TR DC3
Category: Relays - Signal Relays, Up to 2 Amps
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Omron Electronics Inc-EMC Div
Series: G6K
Package: Tape & Reel
Product Status: Active
Base Product Number: G6K
Mounting Type: Surface Mount
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver (Ag), Gold (Au)
Termination Style: Gull Wing
Coil Voltage: 3VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 1 A
Switching Voltage: 125VAC, 60VDC - Max
Coil Current: 33 mA
Coil Type: Non Latching
Seal Rating: Sealed - Fully
Must Operate Voltage: 2.4 VDC
Must Release Voltage: 0.3 VDC
Operate Time: 3 ms
Release Time: 3 ms
Relay Type: Telecom
Coil Resistance: 91 Ohms
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Omron G6K-2F-Y-TR DC3 Signal Relay
Omron G6K-2F-Y-TR DC3 Signal Relay
DPDT (2 Form C) 1A 3V SMD,6.5x10mm Signal Relays ROHS
| Win Source Electronics | DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays | Electromechanical Relays |
| Product Number | 1373489-G6K-2F-Y-TR DC3 | Z2354TR-ND | 2132147 | G6K-2F-Y-TR DC3 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps | Signal Relays | Relays >> Signal Relays |
| Mounting | PCBoard; Surface Mount | PCBoard | Surface mount | Socket or Plug-in Style |
| Resistance | 91 ohms | |||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 158 F (-40 to 70 C) |