The HG3G-AJT22MF-B is a 10.4-inch color TFT LCD Human Machine Interface (HMI) from Quarktwin Technology Ltd. It features a display resolution of 800 x 600 pixels and supports a color depth of 65,536 colors. The device can be mounted in either portrait or landscape orientation and has a brightness of up to 700 cd/m², with 48 levels of brightness adjustment. This HMI supports various connectivity options, including one RJ-45 Ethernet port, two configurable serial ports (RS-232, RS-485, RS-422), and two USB ports (Type A and mini-B). It also includes a composite video input and a 3.5mm audio mini-jack for audio input/output. The unit has a user memory of 12MB and supports expansion I/O modules. The operating temperature range is from 0 to +50°C, and it can withstand humidity levels of 10 to 90% RH without condensation. The device is rated for IP66 protection, ensuring it is dust-tight and can withstand water jets. It has a mechanical life of 1,000,000 operations and is designed to resist vibration and shock. Power requirements include a voltage range of 20.4 to 28.8V DC, with a maximum power consumption of 27W. The HMI is compliant with various safety standards, including UL508 and CSA C22.2 No.142. This product is suitable for applications requiring robust and reliable human-machine interaction in industrial environments.
Human Machine Interface (HMI) Touchscreen 10.4" Color
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | HG3G-AJT22MF-B |
| Product Name | Human Machine Interface (HMI) |
| Device Type | Storage Interface |