IDEC Corporation Timers, On Delay, 4Pdt, 3A, 100V To 120V, Plug In; Product Range Idec GT5Y-4SN1A100

Description
TIMERS, ON DELAY, 4PDT, 3A, 100V to 120V, PLUG IN; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:4 Changeover Relays; Supply Voltage Max:120VAC RoHS Compliant: Yes
Datasheet
Description
TIMERS, ON DELAY, 4PDT, 3A, 100V to 120V, PLUG IN; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:4 Changeover Relays; Supply Voltage Max:120VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timers, On Delay, 4Pdt, 3A, 100V To 120V, Plug In; Product Range Idec - 66F4213 - Newark, An Avnet Company
Chicago, IL, United States
Timers, On Delay, 4Pdt, 3A, 100V To 120V, Plug In; Product Range Idec
66F4213
Timers, On Delay, 4Pdt, 3A, 100V To 120V, Plug In; Product Range Idec 66F4213
TIMERS, ON DELAY, 4PDT, 3A, 100V to 120V, PLUG IN; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:4 Changeover Relays; Supply Voltage Max:120VAC RoHS Compliant: Yes

TIMERS, ON DELAY, 4PDT, 3A, 100V to 120V, PLUG IN; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:1s; Time Max:10min; Timer Output:4 Changeover Relays; Supply Voltage Max:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 66F4213
Product Name Timers, On Delay, 4Pdt, 3A, 100V To 120V, Plug In; Product Range Idec
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 2805529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details