ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT5Y Series; Timer Functions:On-Delay; No. of Timing Ranges:4Ranges; Time Min:3s; Time Max:30min; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC; Reset Time:100ms RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Timers |
| Product Number | 30B6301 |
| Product Name | Electromechanical General Purpose Timer; Product Range Idec |
| Instrument Type | Timer |
| Technology | Electronic |
| Functions | Delay On Timer |