IDEC Corporation Time Delay Relays GT3F-2AF20

Description
Off-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Sec Delay 3A @ 250VAC/30VDC Socketable
Request a Quote Datasheet
Description
Off-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Sec Delay 3A @ 250VAC/30VDC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1885-1005-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
1885-1005-ND
Time Delay Relays 1885-1005-ND
Off-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Sec Delay 3A @ 250VAC/30VDC Socketable

Off-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Sec Delay 3A @ 250VAC/30VDC Socketable

Buy Now Datasheet
IDEC Time Delay - GT3F-2AF20 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Time Delay
GT3F-2AF20
IDEC Time Delay GT3F-2AF20
True Off Delay Timer, 100-240VAC,

True Off Delay Timer, 100-240VAC,

Supplier's Site
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 3A;Ctrl-V 100-240AC;Socket Mnt;Screw - 70174945 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 3A;Ctrl-V 100-240AC;Socket Mnt;Screw
70174945
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 3A;Ctrl-V 100-240AC;Socket Mnt;Screw 70174945
Specifications: Input Voltages: 100-240 VAC; 12 VAC/VDC; 24 VAC/VDC. Contact Configurations: Delayed SPDT, delayed DPDT, delayed SPDT + instantaneous SPDT, solid state. Contact Load Ratings (Maximum): 250 VAC/5 A, 30 VDC/5 A. Insulation Resistance: 100 Mω, minimum. Time Ranges: GT3A — 0.05 seconds to 180 hours; GT3F — 0.05 seconds to 10 minutes. GT3W — 0.5 seconds to 6 hours. Reset Time: 60 mSec., maximum. Life Expectancy: Electrical — 100,000 operations, Mechanical — 20,000,000 operations. Termination: 8-pin. Features: Compact Size: 1.42" × 1.57" (36 mm × 40 mm) Wide Three Basic Series: GT3A Multi-Mode, (On-Delay, Interval Cycle, On-Start or Off-Start); GT3W Dual Time Range (Sequential Start, On-Delay One Shot, Recycler and 5 Other); GT3F “True” Off-Delay Repeat Accuracy: ±0.2%, ±10 mSec POWER On and Timing OUT LED Indicators Choice of Power Voltage Range: 100-240 VAC, 12 VDC and 24 VAC/VDC All Timers Compatible with IDEC's 8-Pin and 11-Pin DIN Rail, Panel-Mount Sockets; Optional Panel-Mount Adapter Available UL Listed, CE Marked

Specifications:
Input Voltages: 100-240 VAC; 12 VAC/VDC; 24 VAC/VDC. Contact Configurations: Delayed SPDT, delayed DPDT, delayed SPDT + instantaneous SPDT, solid state. Contact Load Ratings (Maximum): 250 VAC/5 A, 30 VDC/5 A. Insulation Resistance: 100 MΩ, minimum. Time Ranges: GT3A — 0.05 seconds to 180 hours; GT3F — 0.05 seconds to 10 minutes. GT3W — 0.5 seconds to 6 hours. Reset Time: 60 mSec., maximum. Life Expectancy: Electrical — 100,000 operations, Mechanical — 20,000,000 operations. Termination: 8-pin.
Features:

  • Compact Size: 1.42" × 1.57" (36 mm × 40 mm) Wide
  • Three Basic Series: GT3A Multi-Mode, (On-Delay, Interval Cycle, On-Start or Off-Start); GT3W Dual Time Range (Sequential Start, On-Delay One Shot, Recycler and 5 Other); GT3F “True” Off-Delay
  • Repeat Accuracy: ±0.2%, ±10 mSec
  • POWER On and Timing OUT LED Indicators
  • Choice of Power Voltage Range: 100-240 VAC, 12 VDC and 24 VAC/VDC
  • All Timers Compatible with IDEC's 8-Pin and 11-Pin DIN Rail, Panel-Mount Sockets; Optional Panel-Mount Adapter Available
  • UL Listed, CE Marked
Supplier's Site
Time Delay Relays - GT3F-2AF20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
GT3F-2AF20
Time Delay Relays GT3F-2AF20
Off-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Sec Delay 3A @ 250VAC/30VDC Socketable

Off-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 600 Sec Delay 3A @ 250VAC/30VDC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 1885-1005-ND GT3F-2AF20 70174945 GT3F-2AF20
Product Name Time Delay Relays IDEC Time Delay Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 3A;Ctrl-V 100-240AC;Socket Mnt;Screw Time Delay Relays
Time Ranges 0.1 Sec ~ 600 Sec 0.1 Sec ~ 600 Sec
Mounting Socket or Plug-in Style Socket or Plug-in Style Socket or Plug-in Style; Socketable
Timer Type Off-Delay Off-Delay Off-Delay
Function Type Single Function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 260527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
Tube Base Timing Relay - 700-HT12BU120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details