TE Connectivity Time Delay Relays 1755067-6

Description
Configuration Features Status Light Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 10 Delay Time : 1 - 30 minutes Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Configuration Features Status Light Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 10 Delay Time : 1 - 30 minutes Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1755067-6 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1755067-6
Time Delay Relays 1755067-6
Configuration Features Status Light Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 10 Delay Time : 1 - 30 minutes Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 24 Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay

Configuration Features


  • Status Light Type : LED

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (Max) (AMP) : 10
  • Delay Time : 1 - 30 minutes
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : AC, DC
  • Input Voltage (VAC) : 24
  • Input Voltage (VDC) : 24

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : On-Delay
Buy Now
Time Delay Relays - 1755067-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1755067-6
Time Delay Relays 1755067-6
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1755067-6 1755067-6
Product Name Time Delay Relays Time Delay Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1472973-1-ND - DigiKey
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers