IDEC Corporation Timer, 0.1S To 180Hr; Product Range Idec GT3A-6AF20

Description
TIMER, 0.1S TO 180HR; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes
Datasheet
Description
TIMER, 0.1S TO 180HR; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, 0.1S To 180Hr; Product Range Idec - 27C8765 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 0.1S To 180Hr; Product Range Idec
27C8765
Timer, 0.1S To 180Hr; Product Range Idec 27C8765
TIMER, 0.1S TO 180HR; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes

TIMER, 0.1S TO 180HR; Product Range:GT3A Series; Timer Functions:Multifunction; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 27C8765
Product Name Timer, 0.1S To 180Hr; Product Range Idec
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Stopwatches & Timers - 557610 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Direction Down, up
View Details
Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details