Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 180 Hrs Delay 5A @ 240VAC/24VDC Socketable
TIME DELAY RELAY, 100-240VAC COIL
Specifications:
Input Voltages: 100-240 VAC; 12 VAC/VDC; 24 VAC/VDC. Contact Configurations: Delayed SPDT, delayed DPDT, delayed SPDT + instantaneous SPDT, solid state. Contact Load Ratings (Maximum): 250 VAC/5 A, 30 VDC/5 A. Insulation Resistance: 100 MΩ, minimum. Time Ranges: GT3A — 0.05 seconds to 180 hours; GT3F — 0.05 seconds to 10 minutes. GT3W — 0.5 seconds to 6 hours. Reset Time: 60 mSec., maximum. Life Expectancy: Electrical — 100,000 operations, Mechanical — 20,000,000 operations. Termination: 8-pin.
Features:
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 180 Hrs Delay 5A @ 240VAC/24VDC Socketable
| DigiKey | Galco Industrial Electronics | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 1885-1341-ND | GT3A-4AF20 | 70174943 | GT3A-4AF20 |
| Product Name | Time Delay Relays | IDEC Time Delay | Relay;E-Mech;Timing;Multimode;DPDT;Cur-Rtg 5A;Ctrl-V 100-240AC;250VAC;Socket Mnt | Time Delay Relays |
| Time Ranges | 0.1 Sec ~ 180 Hrs | 0.1 Sec ~ 180 Hrs | ||
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | |
| Function Type | Multi-function | Multi-function | ||
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) | |
| Approvals / Ratings | UL/cULus, CE |