TE Connectivity Time Delay Relays 1-1755047-3

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 10 - 300 seconds Type of Control : Fixed Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 10 - 300 seconds Type of Control : Fixed Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1-1755047-3 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1-1755047-3
Time Delay Relays 1-1755047-3
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 10 - 300 seconds Type of Control : Fixed Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 10 - 300 seconds
  • Type of Control : Fixed

Electrical Characteristics


  • Actuating System : DC, AC
  • Input Voltage (VAC) : 120
  • Input Voltage (VDC) : 120

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1-1755047-3
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1755074-5 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
Time Delay Relays - 1755068-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers