IDEC Corporation Timer/Counter GT3A-3AF20

Description
TIMER, 8-PIN, PLUG-IN, 5 AMP,100/240 VAC, DPDT, ANALOG, MULTIFUNCTION, MULTI MODE,16 RANGE, 0.1 S, 180 H. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TIMER, 8-PIN, PLUG-IN, 5 AMP,100/240 VAC, DPDT, ANALOG, MULTIFUNCTION, MULTI MODE,16 RANGE, 0.1 S, 180 H. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 452848 - Radwell International
Willingboro, NJ, United States
Timer/Counter
452848
Timer/Counter 452848
TIMER, 8-PIN, PLUG-IN, 5 AMP,100/240 VAC, DPDT, ANALOG, MULTIFUNCTION, MULTI MODE,16 RANGE, 0.1 S, 180 H. FREE 2 YEAR RADWELL WARRANTY

TIMER, 8-PIN, PLUG-IN, 5 AMP,100/240 VAC, DPDT, ANALOG, MULTIFUNCTION, MULTI MODE,16 RANGE, 0.1 S, 180 H. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electromechanical General Purpose Timer; Product Range Idec - 96F3884 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical General Purpose Timer; Product Range Idec
96F3884
Electromechanical General Purpose Timer; Product Range Idec 96F3884
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes

ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:GT3A Series; Timer Functions:Multifunction; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 452848 96F3884
Product Name Timer/Counter Electromechanical General Purpose Timer; Product Range Idec
Instrument Type Timer Timer
Technology Electromechanical Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Timer, Dpdt, 0.05S-100H, 240V; Product Range Finder - 08X7297 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 2229459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details