IDEC Corporation Analog Timer; Product Range Idec GT3A-1EAF20

Description
ANALOG TIMER; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:3A; Reset Time:60ms RoHS Compliant: No
Datasheet
Description
ANALOG TIMER; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:3A; Reset Time:60ms RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Timer; Product Range Idec - 30B6174 - Newark, An Avnet Company
Chicago, IL, United States
Analog Timer; Product Range Idec
30B6174
Analog Timer; Product Range Idec 30B6174
ANALOG TIMER; Product Range:GT3A Series; Timer Functions:Multifunct ion; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:3A; Reset Time:60ms RoHS Compliant: No

ANALOG TIMER; Product Range:GT3A Series; Timer Functions:Multifunction; No. of Timing Ranges:16Ranges; Time Min:0.1s; Time Max:180h; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:3A; Reset Time:60ms RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 30B6174
Product Name Analog Timer; Product Range Idec
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 100998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Dpdt, Nfc Prog, 16A; Product Range Finder - 10AC9866 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details