IDEC Corporation Electromechanical Multifunction Timer; Product Range Idec GE1A-B10HAD24

Description
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:GE1A Series; Timer Functions:On-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1min; Time Max:10h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A RoHS Compliant: No
Datasheet
Description
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:GE1A Series; Timer Functions:On-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1min; Time Max:10h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Multifunction Timer; Product Range Idec - 83C9523 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Idec
83C9523
Electromechanical Multifunction Timer; Product Range Idec 83C9523
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:GE1A Series; Timer Functions:On-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1min; Time Max:10h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A RoHS Compliant: No

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:GE1A Series; Timer Functions:On-Delay; No. of Timing Ranges:8Ranges; Time Min:0.1min; Time Max:10h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 83C9523
Product Name Electromechanical Multifunction Timer; Product Range Idec
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.91 - Electronic staircase timer 16A - 149182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 271366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details