IDEC Corporation Control Station Enclosures FB3W-413Z

Description
Idec FB3W-413Z Control Station Enclosure
Request a Quote
Description
Idec FB3W-413Z Control Station Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 2175606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
2175606
Control Station Enclosures 2175606
Idec FB3W-413Z Control Station Enclosure

Idec FB3W-413Z Control Station Enclosure

Supplier's Site
Enclosure,4 Hole,Beige - 70172964 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,4 Hole,Beige
70172964
Enclosure,4 Hole,Beige 70172964
Enclosure,4 Hole,Beige

Enclosure,4 Hole,Beige

Supplier's Site
Enclosure - 8024341 - Radwell International
Willingboro, NJ, United States
Enclosure
8024341
Enclosure 8024341
EMPTY CONTROL STATION ENCLOSURE, WITH 4 COMMAND POINTS (22MM DIAM.), LIGHT BEIGE COVER / BLACK BASE, 22MM MOUNTING HOLE DIAMETER, POLYCARBONATE (PC) MATERIAL, IP65. FREE 2 YEAR RADWELL WARRANTY

EMPTY CONTROL STATION ENCLOSURE, WITH 4 COMMAND POINTS (22MM DIAM.), LIGHT BEIGE COVER / BLACK BASE, 22MM MOUNTING HOLE DIAMETER, POLYCARBONATE (PC) MATERIAL, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2175606 70172964 8024341
Product Name Control Station Enclosures Enclosure,4 Hole,Beige Enclosure
Type Pushbutton Enclosures Junction Box
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details