IDEC Corporation Pilot Light, Red, 22Mm, 240Vac; Led Colour Idec CW4P-1EQM4R

Description
PILOT LIGHT, RED, 22MM, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, RED, 22MM, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Red, 22Mm, 240Vac; Led Colour Idec - 47AC8865 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Red, 22Mm, 240Vac; Led Colour Idec
47AC8865
Pilot Light, Red, 22Mm, 240Vac; Led Colour Idec 47AC8865
PILOT LIGHT, RED, 22MM, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, RED, 22MM, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC8865
Product Name Pilot Light, Red, 22Mm, 240Vac; Led Colour Idec
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-ASMD-FWG3-NPTD6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details