IDEC Corporation Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec CW4P-1EQ4R

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec - 60T5437 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec
60T5437
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec 60T5437
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60T5437
Product Name Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ Series, Chip LED with reflector - SML-012P8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details