IDEC Corporation Pilot Light 22Mm 6V R Rohs Compliant Idec CW4P-1EQ2R

Description
Pilot Light 22MM 6V R RoHS Compliant: Yes
Description
Pilot Light 22MM 6V R RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light 22Mm 6V R Rohs Compliant Idec - 60T5426 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light 22Mm 6V R Rohs Compliant Idec
60T5426
Pilot Light 22Mm 6V R Rohs Compliant Idec 60T5426
Pilot Light 22MM 6V R RoHS Compliant: Yes

Pilot Light 22MM 6V R RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60T5426
Product Name Pilot Light 22Mm 6V R Rohs Compliant Idec
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 1497-1255-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - 67-2029-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
2 suppliers