IDEC Corporation Switches - Pushbutton Switches CW4L-M1E01Q4Y

Description
ILLUMINATED PB 22MM 1NC Y
Datasheet
Description
ILLUMINATED PB 22MM 1NC Y
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - CW4L-M1E01Q4Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW4L-M1E01Q4Y
Switches - Pushbutton Switches CW4L-M1E01Q4Y
ILLUMINATED PB 22MM 1NC Y

ILLUMINATED PB 22MM 1NC Y

Supplier's Site
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec - 47AC8852 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec
47AC8852
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec 47AC8852
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N C; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Yellow; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-NC; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Yellow; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Illuminated - CW4L-M1E01Q4Y - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
CW4L-M1E01Q4Y
IDEC Pushbutton Illuminated CW4L-M1E01Q4Y
Illuminated PB 22MM 1NC Y

Illuminated PB 22MM 1NC Y

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CW4L-M1E01Q4Y 47AC8852 CW4L-M1E01Q4Y
Product Name Switches - Pushbutton Switches Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec IDEC Pushbutton Illuminated
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals
Max Current Rating 5 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details